The CD7FA561JO3 is a miniature dipped mica capacitor with a capacitance of 560 pF and a rated voltage of 100 Vdc. It measures 0.275 inches (7.0 mm) in length, 0.260 inches (6.6 mm) in height, 0.125 inches (3.2 mm) in thickness, and has a lead spacing of 0.172 inches (4.4 mm). The capacitor operates from -55 ºC to +125 ºC and meets the IEC 695-2-2 non-flammability requirement. It is RoHS compliant and has a dV/dt pulse capability of 20,000 V/µs minimum. The case dimensions and performance characteristics align with the EIA RS153B specification.
560pF Mica Capacitor 100V Radial
Mica Capacitors, Miniature Dipped 100V
CAP MICA 560PF 5% 100V RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD7FA561JO3 | 338-3090-ND | 2002-CD7FA561JO3 | CD7FA561JO3 |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 5.60E-4 microF | 5.60E-4 microF | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |