The CD7FA152JO3 is a miniature dipped mica capacitor with a capacitance of 1500 pF and a rated voltage of 100 Vdc, operating over a temperature range of -55 °C to +125 °C. It has a case size of 0.330 inches (8.4 mm) in length, 0.310 inches (7.9 mm) in height, and 0.175 inches (4.4 mm) in thickness, with a lead spacing of 0.172 inches (4.4 mm). The capacitor meets the EIA RS153B specification, has a dV/dt pulse capability of at least 20,000 V/µs, and is RoHS compliant. Non-flammable units conform to IEC 695-2-2.
Mica Capacitors, Miniature Dipped 100V
1500pF Mica Capacitor 100V Radial
CAP MICA 1500PF 5% 100V RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD7FA152JO3 | 2002-CD7FA152JO3 | CD7FA152JO3-ND | CD7FA152JO3 |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 0.0015 microF | 0.0015 microF | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |