The CD7FA132JO3 is a miniature dipped mica capacitor with a capacitance of 1300 pF and a rated voltage of 100 Vdc. It has dimensions of 0.320 inches (8.1 mm) in length, 0.300 inches (7.6 mm) in height, 0.155 inches (3.9 mm) in thickness, a lead spacing of 0.172 inches (4.4 mm), and a lead diameter of 0.016 inches (0.4 mm). The capacitor operates within a temperature range of -55°C to +125°C and meets the IEC 695-2-2 non-flammability standard. It is RoHS compliant and designed for high stability in low humidity applications.
1300pF Mica Capacitor 100V Radial
Small cases for tight places is what you get with CDE miniature dipped silver mica capacitors. Like the standard dipped mica capacitor, the miniature dipped product offers the same stability and rugged performance in low and moderate-humidity applications.
Mica Capacitors, Miniature Dipped 100V
CAP MICA 1300PF 5% 100V RADIAL
| Cornell Dubilier | DigiKey | Richardson RFPD | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD7FA132JO3 | CD7FA132JO3-ND | CD7FA132JO3 | 2002-CD7FA132JO3 | CD7FA132JO3 |
| Product Name | Mica | Mica and PTFE Capacitors | Hi-Q Mica Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica | |
| Capacitance Range | 0.0013 microF | 0.0013 microF | 0.0013 microF | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |