The CD6FC121JO3 is a miniature dipped mica capacitor with a capacitance of 120 pF and a rated voltage of 500 Vdc. It has a case size of 0.275 inches (7.0 mm) in length, 0.175 inches (4.4 mm) in height, and 0.095 inches (2.4 mm) in thickness, with a lead spacing of 0.172 inches (4.4 mm) and a lead diameter of 0.016 inches (0.4 mm). It operates from -55 °C to +125 °C and meets the EIA RS153B specification. The capacitor has a capacitance tolerance of ±5% (J), a dV/dt pulse capability of at least 20,000 V/µs, and is RoHS compliant and non-flammable per IEC 695-2-2.
Mica Capacitors, Miniature Dipped 300V
120pF Mica Capacitor 300V Radial
CAP MICA 120PF 5% 300V RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD6FC121JO3 | 2002-CD6FC121JO3 | CD6FC121JO3-ND | CD6FC121JO3 |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 1.20E-4 microF | 1.20E-4 microF | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |