The CD6FC101JO3 is a miniature dipped mica capacitor with a capacitance of 100 pF and a rated voltage of 500 Vdc. It has a case size of 0.275 inches (7.0 mm) in length, 0.175 inches (4.4 mm) in height, and 0.095 inches (2.4 mm) in thickness, with a lead spacing of 0.172 inches (4.4 mm). The capacitor operates from -55 °C to +125 °C and meets the EIA RS153B dimensional specification. It is RoHS compliant and has a non-flammable design meeting IEC 695-2-2. The capacitance tolerance is ±5% (J).
Mica Capacitors, Miniature Dipped 300V
100pF Mica Capacitor 300V Radial
CAP MICA 100PF 5% 300V RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD6FC101JO3 | 2002-CD6FC101JO3 | 338-1389-ND | CD6FC101JO3 |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 1.00E-4 microF | 1.00E-4 microF | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |