62pF Mica Capacitor 500V Radial
Mica Capacitors, Miniature Dipped 500V
CAP MICA 62PF 5% 500V RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD6ED620JO3 | CD6ED620JO3-ND | 2002-CD6ED620JO3 | CD6ED620JO3 |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 6.20E-5 microF | 6.20E-5 microF | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |