The CD6ED390JO3 is a miniature dipped mica capacitor with a capacitance of 390 pF and a rated voltage of 500 Vdc. It has dimensions of 0.275 inches (7.0 mm) in length, 0.175 inches (4.4 mm) in height, and 0.095 inches (2.4 mm) in thickness, with a lead spacing of 0.172 inches (4.4 mm). The part operates over a temperature range of -55 °C to +125 °C, meets EIA RS153B dimensional specifications, and has a dV/dt pulse capability of at least 20,000 V/µs. It is RoHS compliant and non-flammable to IEC 695-2-2 standards.
39pF Mica Capacitor 500V Radial
Mica Capacitors, Miniature Dipped 500V
CAP MICA 39PF 5% 500V RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD6ED390JO3 | CD6ED390JO3-ND | 2002-CD6ED390JO3 | CD6ED390JO3 |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 3.90E-5 microF | 3.90E-5 microF | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |