The CD6ED300JO3 is a miniature dipped mica capacitor with a capacitance of 300 pF and a rated voltage of 500 Vdc. It has dimensions of 0.275 inches (7.0 mm) in length, 0.175 inches (4.4 mm) in height, 0.095 inches (2.4 mm) in thickness, and a lead spacing of 0.172 inches (4.4 mm). The capacitor operates within a temperature range of -55 °C to +125 °C, meets the EIA RS153B dimensional specification, and has a dV/dt pulse capability of at least 20,000 V/µs. It is RoHS compliant and non-flammable per IEC 695-2-2. The capacitance tolerance is ±5% (J).
30pF Mica Capacitor 500V Radial
Mica Capacitors, Miniature Dipped 500V
CAP MICA 30PF 5% 500V RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD6ED300JO3 | 338-3086-ND | 2002-CD6ED300JO3 | CD6ED300JO3 |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 3.00E-5 microF | 3.00E-5 microF | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |