The CD6ED200JO3 is a miniature dipped mica capacitor with a capacitance of 200 pF and a rated voltage of 500 Vdc. It has a case dimension of 0.275 inches (7.0 mm) in length, 0.175 inches (4.4 mm) in height, 0.095 inches (2.4 mm) in thickness, and a lead spacing of 0.172 inches (4.4 mm). The capacitor operates over a temperature range of -55 °C to +125 °C, meets the EIA RS153B dimensional specification, and is RoHS compliant. It has a minimum dV/dt pulse capability of 20,000 V/µs and is non-flammable per IEC 695-2-2.
Small cases for tight places is what you get with CDE miniature dipped silver mica capacitors. Like the standard dipped mica capacitor, the miniature dipped product offers the same stability and rugged performance in low and moderate-humidity applications.
20pF Mica Capacitor 500V Radial
Mica Capacitors, Miniature Dipped 500V
CAP MICA 20PF 5% 500V RADIAL
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD6ED200JO3 | CD6ED200JO3 | 338-3083-ND | 2002-CD6ED200JO3 | CD6ED200JO3 |
| Product Name | Mica | Hi-Q Mica Capacitors | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica | |
| Capacitance Range | 2.00E-5 microF | 2.00E-5 microF | 2.00E-5 microF | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |