Miniature dipped mica capacitors in the CD6 series offer a capacitance range of 1 pF to 40,000 pF with tolerances of ±1/2 pF (D), ±1 pF (C), ±1/2% (E), ±1% (F), ±2% (G), or ±5% (J), and a rated voltage of 50 Vdc to 500 Vdc. They operate from -55 °C to +125 °C, meet EIA RS153B dimensional standards, and feature a minimum dV/dt pulse capability of 20,000 V/µs. Units are non-flammable per IEC 695-2-2, RoHS compliant, and available in reel packaging. The case dimensions vary by value and voltage, but common form factors include 0.275 in (7.0 mm) length, 0.175 in (4.4 mm) height, and 0.095 in (2.4 mm) thickness for mid-range capacitances.
82pF Mica Capacitor 300V Radial
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Mica Capacitors, Miniature Dipped 300V
CAP MICA 82PF 5% 300V RADIAL
| Cornell Dubilier | DigiKey | Richardson RFPD | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD6EC820JO3 | CD6EC820JO3-ND | CD6EC820JO3 | 2002-CD6EC820JO3 | CD6EC820JO3 |
| Product Name | Mica | Mica and PTFE Capacitors | Hi-Q Mica Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica | |
| Capacitance Range | 8.20E-5 microF | 8.20E-5 microF | 8.20E-5 microF | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |