The CD5FY391JO3F is a miniature dipped mica capacitor with a capacitance of 390 pF and a rated voltage of 50 Vdc. It has dimensions of 0.270 inches (6.9 mm) in length, 0.250 inches (6.4 mm) in height, 0.190 inches (4.8 mm) in thickness, and a lead spacing of 0.120 inches (3.0 mm). The capacitor operates within a temperature range of -55 °C to +125 °C, meets the EIA RS153B specification, and is RoHS compliant. It has a dV/dt pulse capability of at least 20,000 V/µs and is non-flammable per IEC 695-2-2.
Mica Capacitors, Miniature Dipped 50V
390pF Mica Capacitor 50V Radial
CAP MICA 390PF 5% 50V RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD5FY391JO3F | 2002-CD5FY391JO3F | CD5FY391JO3F-ND | CD5FY391JO3F |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 3.90E-4 microF | 3.90E-4 microF | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |