The CD5FY251JO3F is a miniature dipped mica capacitor with a capacitance of 250 pF and a rated voltage of 50 Vdc. It has a case size of 0.270 inches (6.9 mm) in length, 0.220 inches (5.6 mm) in height, 0.160 inches (4.1 mm) in thickness, and a lead spacing of 0.120 inches (3.0 mm). The capacitor operates within a temperature range of -55 ºC to +125 ºC, meets the EIA RS153B dimension specification, has a minimum dV/dt pulse capability of 20,000 V/µs, and is RoHS compliant. It is non-flammable and compliant with IEC 695-2-2.
250pF Mica Capacitor 50V Radial
Mica Capacitors, Miniature Dipped 50V
CAP MICA 250PF 5% 50V RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD5FY251JO3F | CD5FY251JO3F-ND | 2002-CD5FY251JO3F | CD5FY251JO3F |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 2.50E-4 microF | 2.50E-4 microF | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |