Cornell Dubilier Mica and PTFE Capacitors CD5FY251GO3F

Description
250pF Mica Capacitor 50V Radial
Request a Quote Datasheet
Description
250pF Mica Capacitor 50V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - CD5FY251GO3F-ND - DigiKey
Thief River Falls, MN, United States
Mica and PTFE Capacitors
CD5FY251GO3F-ND
Mica and PTFE Capacitors CD5FY251GO3F-ND
250pF Mica Capacitor 50V Radial

250pF Mica Capacitor 50V Radial

Buy Now Datasheet
Mica and PTFE Capacitors - CD5FY251GO3F - 777774-CD5FY251GO3F - Win Source Electronics
Laguna Hills, CA, United States
Mica and PTFE Capacitors - CD5FY251GO3F
777774-CD5FY251GO3F
Mica and PTFE Capacitors - CD5FY251GO3F 777774-CD5FY251GO3F
Manufacturer: Cornell Dubilier Electronics (CDE) Win Source Part Number: 777774-CD5FY251GO3F Series: CD5 Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Features: General Package: Radial Capacitance: 250pF Tolerance: ±2% Lead Spacing: 0.118" (3.00mm) Dielectric Material: Mica Family Name: CD5 Categories: Capacitors Dimension: 0.272" L x 0.161" W (6.90mm x 4.10mm) Height - Seated (Maximum): 0.220" (5.60mm) Voltage Rating DC: 50V Alternative Parts (Cross-Reference): CD5FY251GO3; Introduction Date: September 12, 2002 ECCN: EAR99 Country of Origin: Mexico, United States of America Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited

Manufacturer: Cornell Dubilier Electronics (CDE)
Win Source Part Number: 777774-CD5FY251GO3F
Series: CD5
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Features: General
Package: Radial
Capacitance: 250pF
Tolerance: ±2%
Lead Spacing: 0.118" (3.00mm)
Dielectric Material: Mica
Family Name: CD5
Categories: Capacitors
Dimension: 0.272" L x 0.161" W (6.90mm x 4.10mm)
Height - Seated (Maximum): 0.220" (5.60mm)
Voltage Rating DC: 50V
Alternative Parts (Cross-Reference): CD5FY251GO3;
Introduction Date: September 12, 2002
ECCN: EAR99
Country of Origin: Mexico, United States of America
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Mica Capacitors 2002-CD5FY251GO3F
Mica Capacitors, Miniature Dipped 50V

Mica Capacitors, Miniature Dipped 50V

Supplier's Site Datasheet
Capacitors - Mica and PTFE Capacitors - CD5FY251GO3F - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Mica and PTFE Capacitors
CD5FY251GO3F
Capacitors - Mica and PTFE Capacitors CD5FY251GO3F
CAP MICA 250PF 2% 50V RADIAL

CAP MICA 250PF 2% 50V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number CD5FY251GO3F-ND 777774-CD5FY251GO3F 2002-CD5FY251GO3F CD5FY251GO3F
Product Name Mica and PTFE Capacitors Mica and PTFE Capacitors - CD5FY251GO3F Mica Capacitors Capacitors - Mica and PTFE Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica Mica Mica; Mica
Capacitance Tolerance 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-1161-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitor - 101C233U030BA2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 23000 microF
View Details
3 suppliers