The CD5FC121JO3F is a miniature dipped mica capacitor with a capacitance of 120 pF and a rated voltage of 300 Vdc. It has dimensions of 0.270 inches (6.9 mm) in length, 0.250 inches (6.4 mm) in height, 0.190 inches (4.8 mm) in thickness, and a lead spacing of 0.120 inches (3.0 mm). The capacitor meets the EIA RS153B specification, has a dV/dt pulse capability of at least 20,000 V/µs, and operates from -55 ºC to +125 ºC. It is RoHS compliant and non-flammable per IEC 695-2-2.
Mica Capacitors, Miniature Dipped 300V
120pF Mica Capacitor 300V Radial
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP MICA 120PF 5% 300V RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD5FC121JO3F | 2002-CD5FC121JO3F | CD5FC121JO3F-ND | CD5FC121JO3F | CD5FC121JO3F |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Hi-Q Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica | |
| Capacitance Range | 1.20E-4 microF | 1.20E-4 microF | 1.20E-4 microF | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |