The CD5FC111JO3F is a miniature dipped mica capacitor with a capacitance of 110 pF and a rated voltage of 300 Vdc. It has a case size of 0.270 inches (6.9 mm) in length, 0.240 inches (6.1 mm) in height, and 0.180 inches (4.6 mm) in thickness, with a terminal spacing of 0.120 inches (3.0 mm) and a terminal diameter of 0.016 inches (0.4 mm). It operates over a temperature range of -55 °C to +125 °C, meets the EIA RS153B dimensional specification, has a minimum dV/dt pulse capability of 20,000 V/µs, and is RoHS compliant. The unit is non-flammable and complies with IEC 695-2-2.
110pF Mica Capacitor 300V Radial
Mica Capacitors, Miniature Dipped 300V
CAP MICA 110PF 5% 300V RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD5FC111JO3F | CD5FC111JO3F-ND | 2002-CD5FC111JO3F | CD5FC111JO3F |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 1.10E-4 microF | 1.10E-4 microF | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |