The CD5FA181JO3F is a miniature dipped mica capacitor with a capacitance of 180 pF and a rated voltage of 100 Vdc. It measures 0.270 inches (6.9 mm) in length, 0.240 inches (6.1 mm) in height, 0.180 inches (4.6 mm) in thickness, and has a lead spacing of 0.120 inches (3.0 mm). The part operates over a temperature range of -55 °C to +125 °C, meets EIA RS153B dimensional specifications, and is RoHS compliant. It has a dV/dt pulse capability of at least 20,000 V/µs and is non-flammable to IEC 695-2-2 standards.
Small cases for tight places is what you get with CDE miniature dipped silver mica capacitors. Like the standard dipped mica capacitor, the miniature dipped product offers the same stability and rugged performance in low and moderate-humidity applications.
180pF Mica Capacitor 100V Radial
Mica Capacitors, Miniature Dipped 100V
CAP MICA 180PF 5% 100V RADIAL
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD5FA181JO3F | CD5FA181JO3F | CD5FA181JO3F-ND | 2002-CD5FA181JO3F | CD5FA181JO3F |
| Product Name | Mica | Hi-Q Mica Capacitors | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica | |
| Capacitance Range | 1.80E-4 microF | 1.80E-4 microF | 1.80E-4 microF | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |