The CD5FA161JO3F is a miniature dipped mica capacitor with a capacitance of 160 pF and a rated voltage of 100 Vdc. It has a case size of 0.270 inches (6.9 mm) in length, 0.240 inches (6.1 mm) in height, and 0.170 inches (4.3 mm) in thickness, with a lead spacing of 0.120 inches (3.0 mm). The part operates within a temperature range of -55°C to +125°C, meets the EIA RS153B dimensional specification, and is RoHS compliant. It has a dV/dt pulse capability of at least 20,000 V/µs and is non-flammable, conforming to IEC 695-2-2. Capacitance tolerance is ±5% (J).
Mica Capacitors, Miniature Dipped 100V
160pF Mica Capacitor 100V Radial
CAP MICA 160PF 5% 100V RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD5FA161JO3F | 2002-CD5FA161JO3F | CD5FA161JO3F-ND | CD5FA161JO3F |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 1.60E-4 microF | 1.60E-4 microF | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |