The CD5EC430JO3F is a miniature dipped mica capacitor with a capacitance of 430 pF and a rated voltage of 300 Vdc, offering a tolerance of ±5% (J). It has dimensions of 0.270 inches (6.9 mm) in length, 0.210 inches (5.3 mm) in height, 0.140 inches (3.6 mm) in thickness, a lead spacing of 0.120 inches (3.0 mm), and a lead diameter of 0.016 inches (0.4 mm). The capacitor operates from -55 ºC to +125 ºC, meets EIA RS153B dimensional standards, has a minimum dV/dt pulse capability of 20,000 V/µs, and is RoHS compliant. It is non-flammable and meets IEC 695-2-2.
43pF Mica Capacitor 300V Radial
Mica Capacitors, Miniature Dipped 300V
CAP MICA 43PF 5% 300V RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD5EC430JO3F | CD5EC430JO3F-ND | 2002-CD5EC430JO3F | CD5EC430JO3F |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 4.30E-5 microF | 4.30E-5 microF | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |