The CD5EC390JO3F is a miniature dipped mica capacitor with a capacitance of 390 pF and a rated voltage of 300 Vdc. It measures 0.270 inches (6.9 mm) in length, 0.210 inches (5.3 mm) in height, and 0.130 inches (3.3 mm) in thickness, with a lead spacing of 0.120 inches (3.0 mm) and a lead diameter of 0.016 inches (0.4 mm). The capacitor has a tolerance of ±5% (J), operates from -55 °C to +125 °C, meets IEC 695-2-2 for non-flammability, and complies with EIA RS153B dimensions. It has a minimum dV/dt pulse capability of 20,000 V/µs and is RoHS compliant.
Mica Capacitors, Miniature Dipped 300V
39pF Mica Capacitor 300V Radial
CAP MICA 39PF 5% 300V RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD5EC390JO3F | 2002-CD5EC390JO3F | 338-3073-ND | CD5EC390JO3F |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 3.90E-5 microF | 3.90E-5 microF | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |