The CD5EC200JO3F is a miniature dipped mica capacitor with a capacitance of 200 pF and a rated voltage of 50 Vdc. It has dimensions of 0.270 inches (6.9 mm) in length, 0.200 inches (5.1 mm) in height, 0.120 inches (3.0 mm) in thickness, and a lead spacing of 0.120 inches (3.0 mm). The part meets EIA RS153B specification, has a dV/dt pulse capability of at least 20,000 V/µs, and is RoHS compliant. It operates within a temperature range of -55 ºC to +125 ºC and is non-flammable, meeting IEC 695-2-2.
20pF Mica Capacitor 300V Radial
Mica Capacitors, Miniature Dipped 300V
CAP MICA 20PF 5% 300V RADIAL
CD5 Series 300 v 20 pf 5% LS=3mm 6.9x5.1x3mm Radial Mica Film Capacitor
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD5EC200JO3F | 338-2675-ND | 2002-CD5EC200JO3F | CD5EC200JO3F | 192-CD5EC200JO3F |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors | CD5 Series 300 v 20 pf 5% LS=3mm 6.9x5.1x3mm Radial Mica Film Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica | Mica; Mica |
| Capacitance Range | 2.00E-5 microF | 2.00E-5 microF | 2.00E-5 microF | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |