Miniature dipped mica capacitor with a capacitance of 100 pF and a rated voltage of 300 Vdc, featuring a case size of 0.270 inches in length, 0.190 inches in height, and 0.110 inches in thickness, with a lead spacing of 0.120 inches. The part meets EIA RS153B dimensional specifications, supports a minimum dV/dt pulse capability of 20,000 V/µs, operates from -55°C to +125°C, and is RoHS compliant. The capacitor uses silver mica dielectric and is non-flammable, meeting IEC 695-2-2 standards.
Mica Capacitors, Miniature Dipped 300V
10pF Mica Capacitor 300V Radial
CAP MICA 10PF 5% 300V RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD5CC100JO3F | 2002-CD5CC100JO3F | 338-2633-ND | CD5CC100JO3F |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 1.00E-5 microF | 1.00E-5 microF | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |