The CD5CC090DO3F is a miniature dipped mica capacitor with a capacitance of 90 pF and a rated voltage of 300 Vdc. It has dimensions of 0.270 inches (6.9 mm) in length, 0.190 inches (4.8 mm) in height, 0.110 inches (2.8 mm) in thickness, and a lead spacing of 0.120 inches (3.0 mm). The capacitor meets EIA RS153B specifications, operates from -55°C to +125°C, and has a dV/dt pulse capability of at least 20,000 V/µs. It is RoHS compliant and non-flammable to IEC 695-2-2 standards.
Mica Capacitors, Miniature Dipped 300V
9pF Mica Capacitor 300V Radial
CAP MICA 9PF 0.5PF 300V RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD5CC090DO3F | 2002-CD5CC090DO3F | CD5CC090DO3F-ND | CD5CC090DO3F |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 9.00E-6 microF | 9.00E-6 microF | ||
| WVDC | 300 volts | 300 volts | 300 volts |