9pF Mica Capacitor 300V Radial
Mica Capacitors, Miniature Dipped 300V
CAP MICA 9PF 1PF 300V RADIAL
| DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | CD5CC090CO3-ND | 2002-CD5CC090CO3 | CD5CC090CO3 |
| Product Name | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Applications | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica |
| Mounting Style | Through Hole | Through Hole; Radial |