The CD5CC040DO3F is a miniature dipped mica capacitor with a capacitance of 40 pF and a rated voltage of 300 Vdc. It has dimensions of 0.270 inches (6.9 mm) in length, 0.190 inches (4.8 mm) in height, and 0.110 inches (2.8 mm) in thickness, with a lead spacing of 0.120 inches (3.0 mm). The capacitor has a capacitance tolerance of ±1% (F), operates from -55°C to +125°C, and meets the IEC 695-2-2 non-flammability standard. It is RoHS compliant and has a dV/dt pulse capability of at least 20,000 V/µs. The case design complies with EIA RS153B specifications.
CAP MICA 4PF 0.5PF 300V RADIAL Product overview: CD5CC040DO3F from Cornell Dubilier Electronics (CDE) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4PF, 0.5PF, 300V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4PF, 0.5PF, 300V, Mica and PTFE Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 64-CD5CC040DO3F can be used for catalog matching and distributor lookup.
4pF Mica Capacitor 300V Radial
Manufacturer: Cornell Dubilier Electronics (CDE)
Win Source Part Number: 777758-CD5CC040DO3F
Series: CD5
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Features: General
Package: Radial
Capacitance: 4pF
Tolerance: ±0.5pF
Lead Spacing: 0.118" (3.00mm)
Dielectric Material: Mica
Family Name: CD5
Categories: Capacitors
Dimension: 0.272" L x 0.110" W (6.90mm x 2.80mm)
Height - Seated (Maximum): 0.189" (4.80mm)
Voltage Rating DC: 300V
Alternative Parts (Cross-Reference): CD5CC040DO3;
Introduction Date: September 12, 2002
ECCN: EAR99
Country of Origin: Mexico, United States of America
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
Mica Capacitors, Miniature Dipped 300V
CAP MICA 4PF 0.5PF 300V RADIAL
| Cornell Dubilier | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD5CC040DO3F | 64-CD5CC040DO3F | 338-3063-ND | 777758-CD5CC040DO3F | 2002-CD5CC040DO3F | CD5CC040DO3F |
| Product Name | Mica | 4PF 0.5PF 300V Capacitor | Mica and PTFE Capacitors | Mica and PTFE Capacitors - CD5CC040DO3F | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica | ||
| Capacitance Range | 4.00E-6 microF | 4.00E-6 microF | 4.00E-6 microF | 4.00E-6 microF | ||
| WVDC | 300 volts | 300 volts | 300 volts | 300 volts | 300 volts |