The CD5CC010DO3F is a miniature dipped mica capacitor with a capacitance of 1 pF and a rated voltage of 300 Vdc. It has dimensions of 0.270 inches (6.9 mm) in length, 0.139 inches (4.8 mm) in height, and 0.110 inches (2.8 mm) in thickness, with a lead spacing of 0.120 inches (3.0 mm). The capacitor operates from -55°C to +125°C, meets EIA RS153B dimensional standards, and has a minimum dV/dt pulse capability of 20,000 V/µs. It is RoHS compliant and non-flammable per IEC 695-2-2. The capacitance tolerance is ±1/2 pF (D tolerance).
Mica Capacitors, Miniature Dipped 300V
1pF Mica Capacitor 300V Radial
CAP MICA 1PF 0.5PF 300V RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD5CC010DO3F | 2002-CD5CC010DO3F | 338-3059-ND | CD5CC010DO3F |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 1.00E-6 microF | 1.00E-6 microF | ||
| WVDC | 300 volts | 300 volts | 300 volts |