The CD4FD910J03F is a high-frequency mica capacitor designed for CATV and RF applications with 0.1 inch lead spacing. It has a capacitance of 910 pF, a rated voltage of 300 Vdc, and operates over a temperature range of -55 °C to +125 °C. The component features low equivalent series inductance, self-resonant frequency beyond 1 GHz, and near-zero capacitance change with frequency and voltage. Its dimensions are 0.340 inch in length, 0.310 inch in height, 0.160 inch in thickness, 0.100 inch lead spacing, and 0.020 inch lead length. The part exhibits high Q (>2000), zero delamination, and stable performance in high-frequency systems with flat insertion loss up to 1 GHz.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | CD4FD910J03F |
| Product Name | Mica |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Mica |