The CD4FD471J03 is a high-frequency mica capacitor designed for CATV and RF applications with 0.1 inch lead spacing. It has a capacitance of 470 pF with a tolerance of ±5%, a rated voltage of 500 Vdc, and operates from -55 °C to +125 °C. The component exhibits low equivalent series inductance, a self-resonant frequency beyond 1 GHz, and maintains near-zero capacitance change with frequency and voltage. Its dimensions are 8.6 mm length, 7.9 mm height, 4.1 mm thickness, 2.5 mm lead spacing, and 0.5 mm lead diameter. It features high Q (>2000), shockproof construction, and delamination-free design.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | CD4FD471J03 |
| Product Name | Mica |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Mica |