Cornell Dubilier Mica CD4FD431J03F

Description
Standard Dipped
Request a Quote
Description
Standard Dipped
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CD4FD431J03F is a high-frequency mica capacitor designed for CATV and RF applications with 0.1 inch lead spacing. It has a capacitance of 430 pF, a rated voltage of 500 Vdc, and operates over a temperature range of -55 °C to +125 °C. The capacitor features a typical Q greater than 2000, near zero capacitance change with frequency and voltage, and low equivalent series inductance, enabling stable performance beyond 1 GHz. Its dimensions are 0.340 inch (8.6 mm) in length, 0.310 inch (7.9 mm) in height, and 0.160 inch (4.1 mm) in thickness, with a lead spacing of 0.100 inch (2.5 mm) and a lead length of 0.020 inch (0.5 mm).

Datasheet Summary
Powered by GS/AI

The CD4FD431J03F is a high-frequency mica capacitor designed for CATV and RF applications with 0.1 inch lead spacing. It has a capacitance of 430 pF, a rated voltage of 500 Vdc, and operates over a temperature range of -55 °C to +125 °C. The capacitor features a typical Q greater than 2000, near zero capacitance change with frequency and voltage, and low equivalent series inductance, enabling stable performance beyond 1 GHz. Its dimensions are 0.340 inch (8.6 mm) in length, 0.310 inch (7.9 mm) in height, and 0.160 inch (4.1 mm) in thickness, with a lead spacing of 0.100 inch (2.5 mm) and a lead length of 0.020 inch (0.5 mm).

Suppliers

Company
Product
Description
Supplier Links
Mica - CD4FD431J03F - Cornell Dubilier
Liberty, SC, United States
Standard Dipped

Standard Dipped

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number CD4FD431J03F
Product Name Mica
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C273U025BA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101C543U100DP2DP - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic - 101C304U7R5BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C273U050BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details