Cornell Dubilier Mica and PTFE Capacitors CD4FD361JO3

Description
360pF Mica Capacitor 500V Radial
Request a Quote Datasheet
Description
360pF Mica Capacitor 500V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - CD4FD361JO3-ND - DigiKey
Thief River Falls, MN, United States
Mica and PTFE Capacitors
CD4FD361JO3-ND
Mica and PTFE Capacitors CD4FD361JO3-ND
360pF Mica Capacitor 500V Radial

360pF Mica Capacitor 500V Radial

Buy Now Datasheet
Mica Capacitors 2002-CD4FD361JO3
High-Frequency, Mica Capacitors, Ultra-HighFrequency Capacitor for CATV and RF Applications 0.1? Lead Spacing 500V

High-Frequency, Mica Capacitors, Ultra-HighFrequency Capacitor for CATV and RF Applications 0.1? Lead Spacing 500V

Supplier's Site Datasheet
Mica and PTFE Capacitors - CD4FD361JO3 - 770939-CD4FD361JO3 - Win Source Electronics
Laguna Hills, CA, United States
Mica and PTFE Capacitors - CD4FD361JO3
770939-CD4FD361JO3
Mica and PTFE Capacitors - CD4FD361JO3 770939-CD4FD361JO3
Manufacturer: Cornell Dubilier Electronics (CDE) Win Source Part Number: 770939-CD4FD361JO3 Series: CD4 Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Features: RF, High Frequency Package: Radial Capacitance: 360pF Tolerance: ±5% Lead Spacing: 0.098" (2.50mm) Dielectric Material: Mica Family Name: CD4 Categories: Capacitors Dimension: 0.339" L x 0.161" W (8.60mm x 4.10mm) Height - Seated (Maximum): 0.311" (7.90mm) Voltage Rating DC: 500V Alternative Parts (Cross-Reference): CD4FD361JO3F; CD4FD361GO3; CD4FD361FO3; CD4FD361FO3F; Introduction Date: March 12, 2002 ECCN: EAR99 Country of Origin: Mexico, United States of America Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited

Manufacturer: Cornell Dubilier Electronics (CDE)
Win Source Part Number: 770939-CD4FD361JO3
Series: CD4
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Features: RF, High Frequency
Package: Radial
Capacitance: 360pF
Tolerance: ±5%
Lead Spacing: 0.098" (2.50mm)
Dielectric Material: Mica
Family Name: CD4
Categories: Capacitors
Dimension: 0.339" L x 0.161" W (8.60mm x 4.10mm)
Height - Seated (Maximum): 0.311" (7.90mm)
Voltage Rating DC: 500V
Alternative Parts (Cross-Reference): CD4FD361JO3F; CD4FD361GO3; CD4FD361FO3; CD4FD361FO3F;
Introduction Date: March 12, 2002
ECCN: EAR99
Country of Origin: Mexico, United States of America
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Capacitors - Mica and PTFE Capacitors - CD4FD361JO3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Mica and PTFE Capacitors
CD4FD361JO3
Capacitors - Mica and PTFE Capacitors CD4FD361JO3
CAP MICA 360PF 5% 500V RADIAL

CAP MICA 360PF 5% 500V RADIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number CD4FD361JO3-ND 2002-CD4FD361JO3 770939-CD4FD361JO3 CD4FD361JO3
Product Name Mica and PTFE Capacitors Mica Capacitors Mica and PTFE Capacitors - CD4FD361JO3 Capacitors - Mica and PTFE Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications High Frequency
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica Mica Mica; Mica
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-424-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Aluminum Electrolytic - 101C164U7R5AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers