Cornell Dubilier Mica CD4FD361J03F

Description
Standard Dipped
Request a Quote
Description
Standard Dipped
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CD4FD361J03F is a high-frequency mica capacitor with 0.1 inch lead spacing, designed for CATV and RF applications. It has a capacitance of 360 pF, a rated voltage of 300 Vdc, and operates from -55 °C to +125 °C. The component exhibits low equivalent series inductance, a self-resonant frequency beyond 1 GHz, and near-zero capacitance change with frequency or voltage. Its dimensions are 8.6 mm long, 7.9 mm high, 4.1 mm thick, with a 2.5 mm lead spacing and 0.5 mm lead diameter. It maintains flat insertion loss within ±0.2 dB up to 1 GHz and has a typical Q greater than 2000.

Datasheet Summary
Powered by GS/AI

The CD4FD361J03F is a high-frequency mica capacitor with 0.1 inch lead spacing, designed for CATV and RF applications. It has a capacitance of 360 pF, a rated voltage of 300 Vdc, and operates from -55 °C to +125 °C. The component exhibits low equivalent series inductance, a self-resonant frequency beyond 1 GHz, and near-zero capacitance change with frequency or voltage. Its dimensions are 8.6 mm long, 7.9 mm high, 4.1 mm thick, with a 2.5 mm lead spacing and 0.5 mm lead diameter. It maintains flat insertion loss within ±0.2 dB up to 1 GHz and has a typical Q greater than 2000.

Suppliers

Company
Product
Description
Supplier Links
Mica - CD4FD361J03F - Cornell Dubilier
Liberty, SC, United States
Standard Dipped

Standard Dipped

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number CD4FD361J03F
Product Name Mica
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C155U7R5DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101292U050AK2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminum Electrolytic - 101C543U020BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C303U040EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details