The CD4FD301J03F is a high-frequency mica capacitor designed for CATV and RF applications with 0.1-inch lead spacing. It has a capacitance of 300 pF, a rated voltage of 300 Vdc, and operates over a temperature range of -55 °C to +125 °C. The component exhibits low equivalent series inductance, self-resonant frequencies beyond 1 GHz, and stable performance with near-zero capacitance change across frequency and voltage. Its physical dimensions are 8.6 mm in length, 7.9 mm in height, 4.1 mm in thickness, 2.5 mm in lead spacing, and 0.5 mm in lead protrusion. The capacitor maintains high Q values (>2000 typical) and is configured for surface mount replacement of ceramic capacitors.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | CD4FD301J03F |
| Product Name | Mica |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Mica |