The CD4FD251J03F is a high-frequency mica capacitor designed for CATV and RF applications with 0.1 inch lead spacing. It has a capacitance of 250 pF, a rated voltage of 500 Vdc, and operates across a temperature range of -55 °C to +125 °C. The capacitor features low equivalent series inductance, a self-resonant frequency beyond 1 GHz, and exhibits nearly zero capacitance change with frequency or voltage. It is available in a case measuring 0.340 inches in length, 0.310 inches in height, 0.160 inches in thickness, with 0.100 inch lead spacing and 0.020 inch lead diameter. The device is shockproof, delamination-free, and maintains typical Q values above 2000.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | CD4FD251J03F |
| Product Name | Mica |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Mica |