Type CD4 is a high-frequency mica capacitor designed for CATV and RF applications with 0.1 inch lead spacing, offering a capacitance range of 1 pF to 1,500 pF, rated for 500 Vdc, and operating over a temperature range of -55 °C to +125 °C. It features a typical Q greater than 2000, near-zero capacitance change with frequency and voltage, and low equivalent series inductance for stable performance beyond 1 GHz. The CD4FD161J03F variant has a capacitance of 160 pF with ±5% tolerance, measuring 7.4 mm in length, 6.1 mm in height, 2.8 mm in thickness, and 2.5 mm in lead spacing. It is shockproof, delamination-free, and replaces other 0.1 inch lead-spacing capacitors. Capacitance tolerance for this part is ±5% (J).
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | CD4FD161J03F |
| Product Name | Mica |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Mica |