The CD4FD151J03F is a high-frequency mica capacitor designed for CATV and RF applications with 0.1″ lead spacing. It has a capacitance of 150 pF, a rated voltage of 500 Vdc, and operates from -55 °C to +125 °C. The package measures 0.340 in (8.6 mm) in length, 0.310 in (7.9 mm) in height, 0.160 in (4.1 mm) in thickness, and 0.100 in (2.5 mm) in lead spacing. It exhibits low equivalent series inductance, self-resonant frequency beyond 1 GHz, and near-zero capacitance change with frequency and voltage. Typical Q exceeds 2000, with insertion loss flat to ±0.2 dB from 100 MHz to 1 GHz.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | CD4FD151J03F |
| Product Name | Mica |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Mica |