Type CD4 high-frequency mica capacitor with 0.1-inch lead spacing, rated for 500 Vdc, offering capacitance of 100 pF, operating from -55 °C to +125 °C, with typical Q greater than 2000, zero capacitance change with voltage or frequency, and low equivalent series inductance for stable performance beyond 1 GHz. Dimensions are 7.4 mm length, 6.1 mm height, 2.8 mm thickness, 2.5 mm lead spacing, and 0.5 mm lead diameter.
Datasheet Summary Powered by GS/AI
Type CD4 high-frequency mica capacitor with 0.1-inch lead spacing, rated for 500 Vdc, offering capacitance of 100 pF, operating from -55 °C to +125 °C, with typical Q greater than 2000, zero capacitance change with voltage or frequency, and low equivalent series inductance for stable performance beyond 1 GHz. Dimensions are 7.4 mm length, 6.1 mm height, 2.8 mm thickness, 2.5 mm lead spacing, and 0.5 mm lead diameter.