The CD4FC821J03F is a high-frequency mica capacitor designed for CATV and RF applications with 0.1-inch lead spacing. It has a capacitance of 820 pF with a tolerance of ±5%, a rated voltage of 300 Vdc, and operates from -55 °C to +125 °C. The component features low equivalent series inductance, self-resonant frequencies beyond 1 GHz, and a typical Q greater than 2000. Its dimensions are 0.340 in (8.6 mm) in length, 0.310 in (7.9 mm) in height, 0.160 in (4.1 mm) in thickness, and a 0.100 in (2.5 mm) lead spacing. Capacitance remains stable with frequency and voltage, and the capacitor is shockproof and delamination-free.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | CD4FC821J03F |
| Product Name | Mica |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Mica |