The CD4FC751J03F is a high-frequency mica capacitor designed for CATV and RF applications with 0.1-inch lead spacing. It has a capacitance of 750 pF, a rated voltage of 300 Vdc, and operates from -55 °C to +125 °C. The part features low equivalent series inductance, self-resonant frequency beyond 1 GHz, Q values typically exceeding 2000, and near-zero capacitance change with frequency and voltage. Its dimensions are 0.340 in (8.6 mm) length, 0.310 in (7.9 mm) height, 0.160 in (4.1 mm) thickness, 0.100 in (2.5 mm) lead spacing, and 0.020 in (0.5 mm) lead diameter. It is shockproof, delamination-free, and replaces ceramic capacitors with identical lead spacing.
Datasheet Summary Powered by GS/AI
The CD4FC751J03F is a high-frequency mica capacitor designed for CATV and RF applications with 0.1-inch lead spacing. It has a capacitance of 750 pF, a rated voltage of 300 Vdc, and operates from -55 °C to +125 °C. The part features low equivalent series inductance, self-resonant frequency beyond 1 GHz, Q values typically exceeding 2000, and near-zero capacitance change with frequency and voltage. Its dimensions are 0.340 in (8.6 mm) length, 0.310 in (7.9 mm) height, 0.160 in (4.1 mm) thickness, 0.100 in (2.5 mm) lead spacing, and 0.020 in (0.5 mm) lead diameter. It is shockproof, delamination-free, and replaces ceramic capacitors with identical lead spacing.