The CD4FC681J03F is a high-frequency mica capacitor with 0.1" lead spacing, designed for CATV and RF applications. It has a capacitance of 680 pF, a rated voltage of 300 Vdc, and operates across a temperature range of -55 °C to +125 °C. The capacitor exhibits low equivalent series inductance, self-resonant frequency beyond 1 GHz, and typical Q values greater than 2000. Its physical dimensions are 0.340 in (8.6 mm) in length, 0.310 in (7.9 mm) in height, 0.160 in (4.1 mm) in thickness, and 0.100 in (2.5 mm) lead spacing. The device maintains near-zero capacitance change with frequency and voltage, and is shockproof and delamination-free.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | CD4FC681J03F |
| Product Name | Mica |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Mica |