The CD4FA152J03F is a high-frequency mica capacitor designed for CATV and RF applications with 0.1" lead spacing, rated for 500 Vdc, and capable of operating from -55 °C to +125 °C. It has a capacitance of 1500 pF with ±5% tolerance, a typical Q greater than 2000, and supports impulsive voltage up to 1000 V/µs. The component features low equivalent series inductance, near-zero capacitance change with frequency and voltage, and is shockproof and delamination-free. Its dimensions are 0.340 in (8.6 mm) long, 0.310 in (7.9 mm) high, and 0.160 in (4.1 mm) thick, with a 0.100 in (2.5 mm) lead spacing.
Datasheet Summary Powered by GS/AI
The CD4FA152J03F is a high-frequency mica capacitor designed for CATV and RF applications with 0.1" lead spacing, rated for 500 Vdc, and capable of operating from -55 °C to +125 °C. It has a capacitance of 1500 pF with ±5% tolerance, a typical Q greater than 2000, and supports impulsive voltage up to 1000 V/µs. The component features low equivalent series inductance, near-zero capacitance change with frequency and voltage, and is shockproof and delamination-free. Its dimensions are 0.340 in (8.6 mm) long, 0.310 in (7.9 mm) high, and 0.160 in (4.1 mm) thick, with a 0.100 in (2.5 mm) lead spacing.