The CD4FA122J03F is a high-frequency mica capacitor with 0.1-inch lead spacing, designed for CATV and RF applications up to 1 GHz. It has a capacitance of 1200 pF, a rated voltage of 300 Vdc, and operates over the temperature range of -55 °C to +125 °C. The capacitor exhibits low equivalent series inductance, high self-resonant frequency, and near-zero capacitance change with frequency and voltage. Its dimensions are 8.6 mm in length, 7.9 mm in height, 4.3 mm in thickness, and 2.5 mm in lead spacing. Typical Q exceeds 2000, and insertion loss remains flat within ±0.2 dB from 100 MHz to 1 GHz in a 75 Ω system.
Datasheet Summary Powered by GS/AI
The CD4FA122J03F is a high-frequency mica capacitor with 0.1-inch lead spacing, designed for CATV and RF applications up to 1 GHz. It has a capacitance of 1200 pF, a rated voltage of 300 Vdc, and operates over the temperature range of -55 °C to +125 °C. The capacitor exhibits low equivalent series inductance, high self-resonant frequency, and near-zero capacitance change with frequency and voltage. Its dimensions are 8.6 mm in length, 7.9 mm in height, 4.3 mm in thickness, and 2.5 mm in lead spacing. Typical Q exceeds 2000, and insertion loss remains flat within ±0.2 dB from 100 MHz to 1 GHz in a 75 Ω system.