Type CD4 is a high-frequency mica capacitor designed for CATV and RF applications with 0.1-inch lead spacing, replacing ceramic capacitors on printed circuit boards. It has a capacitance of 1000 pF, a rated voltage of 100 Vdc, a capacitance tolerance of ±5%, an operating temperature range of -55 °C to +125 °C, and dimensions of 0.340 in (8.6 mm) in length, 0.310 in (7.9 mm) in height, and 0.160 in (4.1 mm) in thickness. It offers low equivalent series inductance, self-resonant frequencies beyond 1 GHz, Q values typically exceeding 2000, and negligible capacitance change with frequency or voltage.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | CD4FA102J03F |
| Product Name | Mica |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Mica |