Cornell Dubilier Mica CD4ED560J03F

Description
Standard Dipped
Request a Quote
Description
Standard Dipped
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CD4ED560J03F is a high-frequency mica capacitor designed for CATV and RF applications with 0.1-inch lead spacing. It has a capacitance of 560 pF, a rated voltage of 100 Vdc, and operates from -55 °C to +125 °C. The capacitor exhibits low equivalent series inductance, self-resonant frequencies beyond 1 GHz, and near-zero capacitance change with frequency or voltage. Its dimensions are 7.4 mm in length, 5.6 mm in height, 2.8 mm in thickness, and 2.5 mm in lead spacing. The part features a typical Q greater than 2000 and is shockproof and delamination-free.

Datasheet Summary
Powered by GS/AI

The CD4ED560J03F is a high-frequency mica capacitor designed for CATV and RF applications with 0.1-inch lead spacing. It has a capacitance of 560 pF, a rated voltage of 100 Vdc, and operates from -55 °C to +125 °C. The capacitor exhibits low equivalent series inductance, self-resonant frequencies beyond 1 GHz, and near-zero capacitance change with frequency or voltage. Its dimensions are 7.4 mm in length, 5.6 mm in height, 2.8 mm in thickness, and 2.5 mm in lead spacing. The part features a typical Q greater than 2000 and is shockproof and delamination-free.

Suppliers

Company
Product
Description
Supplier Links
Mica - CD4ED560J03F - Cornell Dubilier
Liberty, SC, United States
Standard Dipped

Standard Dipped

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number CD4ED560J03F
Product Name Mica
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C443U050CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Aluminum Electrolytic - 101C144U7R5AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitor - 101182U040AK2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1800 microF
View Details
3 suppliers
Aluminum Electrolytic Capacitors - 2002-101C113U040AF2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers