The CD4ED330J03F is a high-frequency mica capacitor designed for CATV and RF applications with 0.1" lead spacing, replacing ceramic capacitors on printed circuit boards. It has a capacitance of 33 pF with a tolerance of ±5% (J), a rated voltage of 100 Vdc, and operates from -55 °C to +125 °C. The package measures 0.290 in (7.4 mm) in length, 0.220 in (5.6 mm) in height, 0.110 in (2.8 mm) in thickness, and has a lead spacing of 0.100 in (2.5 mm). It exhibits low equivalent series inductance, self-resonant frequency beyond 1 GHz, a typical Q greater than 2000, and near-zero capacitance change with frequency and voltage.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | CD4ED330J03F |
| Product Name | Mica |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Mica |