The CD4ED240J03F is a high-frequency mica capacitor with 0.1 inch lead spacing, designed for CATV and RF applications. It has a capacitance of 240 pF, a rated voltage of 100 Vdc, and operates from -55 °C to +125 °C. The part measures 0.290 in (7.4 mm) in length, 0.220 in (5.6 mm) in height, 0.110 in (2.8 mm) in thickness, and has a lead spacing of 0.100 in (2.5 mm). It exhibits low equivalent series inductance, high self-resonant frequency beyond 1 GHz, and near-zero capacitance change with frequency or voltage. Typical Q is greater than 2000, and insertion loss is flat within ±0.2 dB from 100 MHz to 1 GHz in a 50 Ω or 75 Ω system.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | CD4ED240J03F |
| Product Name | Mica |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Mica |