The CD4ED220J03F is a high-frequency mica capacitor with 0.1-inch lead spacing, designed for CATV and RF applications. It has a capacitance of 220 pF with a tolerance of ±5%, a rated voltage of 100 Vdc, and operates from -55 °C to +125 °C. The component measures 0.290 in (7.4 mm) in length, 0.220 in (5.6 mm) in height, and 0.110 in (2.8 mm) in thickness, with a lead spacing of 0.100 in (2.5 mm). It features low equivalent series inductance, high self-resonant frequency, and near-zero capacitance change with frequency and voltage. Typical Q exceeds 2000, and insertion loss remains flat within ±0.2 dB up to 1 GHz. The capacitor is shockproof and delamination-free, with a minimum dv/dt capability of 100 V/µs.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | CD4ED220J03F |
| Product Name | Mica |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Mica |