Cornell Dubilier Mica CD4CD180J03F

Description
Standard Dipped
Request a Quote
Description
Standard Dipped
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CD4CD180J03F is a high-frequency mica capacitor designed for CATV and RF applications with 0.1" lead spacing. It has a capacitance of 18 pF with a tolerance of ±5%, a rated voltage of 100 Vdc, and operates from -55 °C to +125 °C. The component measures 7.4 mm in length, 5.6 mm in height, and 2.8 mm in thickness, with a lead spacing of 2.5 mm. It exhibits low equivalent series inductance, self-resonant frequencies beyond 1 GHz, and typical Q values greater than 2000, with negligible capacitance change across voltage and frequency.

Datasheet Summary
Powered by GS/AI

The CD4CD180J03F is a high-frequency mica capacitor designed for CATV and RF applications with 0.1" lead spacing. It has a capacitance of 18 pF with a tolerance of ±5%, a rated voltage of 100 Vdc, and operates from -55 °C to +125 °C. The component measures 7.4 mm in length, 5.6 mm in height, and 2.8 mm in thickness, with a lead spacing of 2.5 mm. It exhibits low equivalent series inductance, self-resonant frequencies beyond 1 GHz, and typical Q values greater than 2000, with negligible capacitance change across voltage and frequency.

Suppliers

Company
Product
Description
Supplier Links
Mica - CD4CD180J03F - Cornell Dubilier
Liberty, SC, United States
Standard Dipped

Standard Dipped

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number CD4CD180J03F
Product Name Mica
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C243T050EB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic - 101C494U7R5CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101C133U020AA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Aluminum Electrolytic - 101C424U020DF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details