The CD4CD150J03F is a high-frequency mica capacitor designed for CATV and RF applications with 0.1 inch lead spacing. It has a capacitance of 15 pF with a tolerance of ±5%, a rated voltage of 100 Vdc, and operates from -55 °C to +125 °C. The capacitor measures 0.290 in (7.4 mm) in length, 0.220 in (5.6 mm) in height, and 0.110 in (2.8 mm) in thickness, with a 0.100 in (2.5 mm) lead spacing. It exhibits low equivalent series inductance, high self-resonant frequency, and stable performance up to more than 1 GHz with typical Q values greater than 2000.
Datasheet Summary Powered by GS/AI
The CD4CD150J03F is a high-frequency mica capacitor designed for CATV and RF applications with 0.1 inch lead spacing. It has a capacitance of 15 pF with a tolerance of ±5%, a rated voltage of 100 Vdc, and operates from -55 °C to +125 °C. The capacitor measures 0.290 in (7.4 mm) in length, 0.220 in (5.6 mm) in height, and 0.110 in (2.8 mm) in thickness, with a 0.100 in (2.5 mm) lead spacing. It exhibits low equivalent series inductance, high self-resonant frequency, and stable performance up to more than 1 GHz with typical Q values greater than 2000.