The CD4CD070D03F is a high-frequency mica capacitor designed for CATV and RF applications with 0.1-inch lead spacing. It has a capacitance of 7 pF with a tolerance of ±½ pF, a rated voltage of 100 Vdc, and operates from −55 °C to +125 °C. The component measures 7.4 mm in length, 5.6 mm in height, 2.8 mm in thickness, and 2.5 mm in lead spacing, with a 0.5 mm solder stand-off. It features low equivalent series inductance, self-resonant frequency beyond 1 GHz, and typical Q values greater than 2000. Capacitance remains stable with frequency and voltage, and the capacitor is shockproof and delamination-free.
Datasheet Summary Powered by GS/AI
The CD4CD070D03F is a high-frequency mica capacitor designed for CATV and RF applications with 0.1-inch lead spacing. It has a capacitance of 7 pF with a tolerance of ±½ pF, a rated voltage of 100 Vdc, and operates from −55 °C to +125 °C. The component measures 7.4 mm in length, 5.6 mm in height, 2.8 mm in thickness, and 2.5 mm in lead spacing, with a 0.5 mm solder stand-off. It features low equivalent series inductance, self-resonant frequency beyond 1 GHz, and typical Q values greater than 2000. Capacitance remains stable with frequency and voltage, and the capacitor is shockproof and delamination-free.