The CD4CD060D03F is a high-frequency mica capacitor with 0.1" lead spacing, designed for CATV and RF applications. It has a capacitance of 6 pF with a tolerance of ±½ pF, a rated voltage of 100 Vdc, and operates from -55 °C to +125 °C. The package measures 0.290 in × 0.220 in × 0.110 in with a lead span of 0.100 in. It features low equivalent series inductance, high self-resonant frequency, Q values exceeding 2000, and negligible capacitance change with frequency or voltage.
Datasheet Summary Powered by GS/AI
The CD4CD060D03F is a high-frequency mica capacitor with 0.1" lead spacing, designed for CATV and RF applications. It has a capacitance of 6 pF with a tolerance of ±½ pF, a rated voltage of 100 Vdc, and operates from -55 °C to +125 °C. The package measures 0.290 in × 0.220 in × 0.110 in with a lead span of 0.100 in. It features low equivalent series inductance, high self-resonant frequency, Q values exceeding 2000, and negligible capacitance change with frequency or voltage.