Cornell Dubilier Mica CD4CD050D03F

Description
Standard Dipped
Request a Quote
Description
Standard Dipped
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CD4CD050D03F is a high-frequency mica capacitor designed for CATV and RF applications with 0.1-inch lead spacing. It has a capacitance of 5 pF with a tolerance of ±½ pF, a rated voltage of 100 Vdc, and an operating temperature range of -55 °C to +125 °C. The component measures 0.290 in (7.4 mm) in length, 0.220 in (5.6 mm) in height, 0.110 in (2.8 mm) in thickness, and has a lead spacing of 0.100 in (2.5 mm). It features low equivalent series inductance, self-resonant frequency beyond 1 GHz, Q values greater than 2000, and negligible capacitance change with voltage or frequency. The capacitor is shockproof, delamination-free, and suitable for replacing ceramic capacitors on printed circuit boards.

Datasheet Summary
Powered by GS/AI

The CD4CD050D03F is a high-frequency mica capacitor designed for CATV and RF applications with 0.1-inch lead spacing. It has a capacitance of 5 pF with a tolerance of ±½ pF, a rated voltage of 100 Vdc, and an operating temperature range of -55 °C to +125 °C. The component measures 0.290 in (7.4 mm) in length, 0.220 in (5.6 mm) in height, 0.110 in (2.8 mm) in thickness, and has a lead spacing of 0.100 in (2.5 mm). It features low equivalent series inductance, self-resonant frequency beyond 1 GHz, Q values greater than 2000, and negligible capacitance change with voltage or frequency. The capacitor is shockproof, delamination-free, and suitable for replacing ceramic capacitors on printed circuit boards.

Suppliers

Company
Product
Description
Supplier Links
Mica - CD4CD050D03F - Cornell Dubilier
Liberty, SC, United States
Standard Dipped

Standard Dipped

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number CD4CD050D03F
Product Name Mica
Configuration / Form Factor Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C383U016AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101462U025AA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Aluminum Electrolytic - 101C154U016ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C184U7R5AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details